Status: | Unknown |
---|---|
Series: | UUX Series |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.32
|
1,020
in stock
|
Buy Now | |
TTI Europe
from US$0.27
|
26,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.64
|
1,945
in stock
|
Buy Now | |
Future Electronics
from US$0.38
|
1,500
in stock
|
Buy Now | |
element14
from US$0.25
|
161
in stock
|
Buy Now | |
Farnell
from US$0.25
|
161
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
-
|
Buy Now | |
RS Americas
from US$0.36
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 100µF |
Voltage Rating | 50V |
ESR | - |
Product Range | UUX Series |
Lifetime @ Temperature | 2000 hours @ 105°C |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Ripple Current AC | 310mA |
Diameter | 10mm |
Height | 10mm |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
100UF 50V 10X10 SMD | TTI Europe |
UX Series 100 uF 50 V 105░C ╪10 x 10 mm SMT Chip Aluminum Electrolytic Cap | Future Electronics |
Al Cap UX series SMT 100uF 50V | RS |
CAP, 100µF, 50V, SMD | element14 |
Aluminum Electrolytic Capacitor 100Uf 50V 20%, Smd, Full Reel | Newark Electronics |
Aluminum Electrolytic Capacitor, 100uF 50 V, UX Series 2000h 10 (Dia.) x 10mm | Nichicon UUX1H101MNL1GS | RS Americas |
Aluminum Electrolytic Capacitor, 100 uF, 50 V, ± 20%, 2000 hours @ 105°C, Radial Can - SMD | Avnet Asia |
Aluminum Electrolytic Capacitor, 100 uF, 50 V, � 20%, 2000 hours @ 105�C, Radial Can - SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a UUX1H101MNL1GS?
Additional datasheets, footprints and schematics for UUX1H101MNL1GS are listed on our Part Details page. You can also find images and similar parts to UUX1H101MNL1GS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UUX1H101MNL1GS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UUX1H101MNL1GS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UUX1H101MNL1GS fall under?
The UUX1H101MNL1GS is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to UUX1H101MNL1GS when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UUX1H101MNL1GS you can contact the distributor directly for product support, shipping queries etc.
Is the UUX1H101MNL1GS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UUX1H101MNL1GS have stock available?
Authorised distributors including TTI Europe, Chip One Stop, Future Electronics, RS and element14 have stock available or on a lead time for UUX1H101MNL1GS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UUX1H101MNL1GS often in real-time on the comparison pages.
What if I can't find stock of UUX1H101MNL1GS?
You can fill out our help required form which you can use to request a quote for UUX1H101MNL1GS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.