Status: | Unknown |
---|---|
Series: | UX Series |
RoHS: | Compliant |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 470µF |
Voltage Rating | 10V |
Product Range | UX Series |
Lifetime @ Temperature | 2000 hours @ 85°C |
Polarity | Polar |
RoHS Compliant | Yes |
Aluminum Electrolytic Capacitor, 470Uf, 10V, 20%, Smd, Full Reel | Newark Electronics |
UX Series 470 uF 10 V 105░C ╪10 x 10 mm SMT Chip Aluminum Electrolytic Cap | Future Electronics |
470UF 10V 10X10 SMD | TTI Europe |
Aluminum Electrolytic Capacitor, 470 uF, 10 V, � 20%, 2000 hours @ 105�C, Radial Can - SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a UUX1A471MNL1GS?
Additional datasheets, footprints and schematics for UUX1A471MNL1GS are listed on our Part Details page. You can also find images and similar parts to UUX1A471MNL1GS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UUX1A471MNL1GS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UUX1A471MNL1GS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UUX1A471MNL1GS fall under?
The UUX1A471MNL1GS is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > SMD Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to UUX1A471MNL1GS when available in the SMD Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UUX1A471MNL1GS you can contact the distributor directly for product support, shipping queries etc.
Is the UUX1A471MNL1GS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for UUX1A471MNL1GS have stock available?
Authorised distributors including Newark Electronics, Future Electronics, TTI Europe and Avnet Abacus have stock available or on a lead time for UUX1A471MNL1GS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UUX1A471MNL1GS often in real-time on the comparison pages.
What if I can't find stock of UUX1A471MNL1GS?
You can fill out our help required form which you can use to request a quote for UUX1A471MNL1GS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.