Status: | Unknown |
---|---|
Series: | UT Series |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
1,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.21
|
5,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
4
in stock
|
Buy Now | |
Avnet Abacus
-
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
-
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
element14
from US$0.11
|
-
|
Buy Now | |
Farnell
from US$0.14
|
-
|
Buy Now |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 10µF |
Voltage Rating | 50V |
Product Range | UT Series |
Lifetime @ Temperature | 2000 hours @ 85°C |
Polarity | Polar |
Diameter | 6.3mm |
RoHS Compliant | Yes |
Aluminum Electrolytic Capacitor, 10 uF, 50 V, ± 20%, 2000 hours @ 105°C, Radial Can - SMD | Avnet Asia |
Al Cap UT series SMT 10uF 50V | RS |
Aluminum Electrolytic Capacitor, 10 uF, 50 V, � 20%, 2000 hours @ 105�C, Radial Can - SMD | Avnet Abacus |
Aluminum Electrolytic Capacitor 10Uf 50V 20%, Smd | Newark Electronics |
UT Series 10 uF 50 V 105░C ╪6.3 x 5.8mm SMT Chip Aluminum Electrolytic Cap | Future Electronics |
CAP, 10µF, 50V, RADIAL, SMD | element14 |
Where can I find additional details, specifications and documents for a UUT1H100MCL1GS?
Additional datasheets, footprints and schematics for UUT1H100MCL1GS are listed on our Part Details page. You can also find images and similar parts to UUT1H100MCL1GS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UUT1H100MCL1GS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UUT1H100MCL1GS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UUT1H100MCL1GS fall under?
The UUT1H100MCL1GS is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > SMD Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to UUT1H100MCL1GS when available in the SMD Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UUT1H100MCL1GS you can contact the distributor directly for product support, shipping queries etc.
Is the UUT1H100MCL1GS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for UUT1H100MCL1GS have stock available?
Authorised distributors including Avnet Asia, RS, Chip One Stop, Avnet Abacus and Newark Electronics have stock available or on a lead time for UUT1H100MCL1GS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UUT1H100MCL1GS often in real-time on the comparison pages.
What if I can't find stock of UUT1H100MCL1GS?
You can fill out our help required form which you can use to request a quote for UUT1H100MCL1GS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.