Status: | Unknown |
---|---|
Series: | UR Series |
RoHS: | Compliant |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 47µF |
Voltage Rating | 63V |
Product Range | UR Series |
Lifetime @ Temperature | 2000 hours @ 85°C |
Polarity | Polar |
RoHS Compliant | Yes |
UR Series 47 uF 63 V 85░C ╪8 x 10 mm SMT Chip Aluminum Electrolytic Cap | Future Electronics |
Aluminum Electrolytic Capacitor 47Uf 63V 20%, Smd, Full Reel | Newark Electronics |
Aluminum Electrolytic Capacitor, 47 uF, 63 V, � 20%, 2000 hours @ 85�C, Radial Can - SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a UUR1J470MNL1GS?
Additional datasheets, footprints and schematics for UUR1J470MNL1GS are listed on our Part Details page. You can also find images and similar parts to UUR1J470MNL1GS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UUR1J470MNL1GS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UUR1J470MNL1GS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UUR1J470MNL1GS fall under?
The UUR1J470MNL1GS is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > SMD Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to UUR1J470MNL1GS when available in the SMD Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UUR1J470MNL1GS you can contact the distributor directly for product support, shipping queries etc.
Is the UUR1J470MNL1GS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for UUR1J470MNL1GS have stock available?
Authorised distributors including Future Electronics, Newark Electronics and Avnet Abacus have stock available or on a lead time for UUR1J470MNL1GS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UUR1J470MNL1GS often in real-time on the comparison pages.
What if I can't find stock of UUR1J470MNL1GS?
You can fill out our help required form which you can use to request a quote for UUR1J470MNL1GS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.