UUR1H220MCL1GS Capacitors by Nichicon

ALUMINUM ELECTROLYTIC CAPACITOR 22UF 50V 20% SMD

Status: Unknown
Series: UR Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.05

Distributor Stock
Logo for Farnell
Farnell
from US$0.20
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.08
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.07
-
Buy Now
Logo for element14
element14
from US$0.11
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.05
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

AE Capacitor Case Radial Can - SMD
Capacitance 22µF
Voltage Rating 50V
ESR -
Product Range UR Series
Lifetime @ Temperature 2000 hours @ 85°C
Operating Temperature Min -40°C

Alternative Descriptions

Capacitor Alum Elec 22Uf 50V 20%, Smd | Newark Electronics
UR Series 22 uF 50 V 85░C ╪6.3 x 5.8mm SMT Chip Aluminum Electrolytic Cap | Future Electronics
58R3471 | element14
Aluminum Electrolytic Capacitor, 22 uF, 50 V, ± 20%, 2000 hours @ 85°C, Radial Can - SMD | Avnet Asia
ALUMINUM ELECTROLYTIC CAPACITOR 22UF 50V 20%, SMD | Farnell
Aluminum Electrolytic Capacitor, 22 uF, 50 V, � 20%, 2000 hours @ 85�C, Radial Can - SMD | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a UUR1H220MCL1GS?

Additional datasheets, footprints and schematics for UUR1H220MCL1GS are listed on our Part Details page. You can also find images and similar parts to UUR1H220MCL1GS on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for UUR1H220MCL1GS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UUR1H220MCL1GS price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does UUR1H220MCL1GS fall under?

The UUR1H220MCL1GS is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to UUR1H220MCL1GS when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the UUR1H220MCL1GS you can contact the distributor directly for product support, shipping queries etc.

Is the UUR1H220MCL1GS RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for UUR1H220MCL1GS have stock available?

Authorised distributors including Newark Electronics, Future Electronics, element14, Avnet Asia and Farnell have stock available or on a lead time for UUR1H220MCL1GS.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for UUR1H220MCL1GS often in real-time on the comparison pages.

What if I can't find stock of UUR1H220MCL1GS?

You can fill out our help required form which you can use to request a quote for UUR1H220MCL1GS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay