UUR1E221MNL1GS Capacitors by Nichicon

CAPACITOR ALUM ELEC 220UF 25V 20%, SMD, FULL REEL

Status: Unknown
Series: UR Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.13

Distributor Stock
Logo for Newark
Newark
from US$0.13
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.18
7,635
in stock
Buy Now
Logo for element14
element14
from US$0.24
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

AE Capacitor Case Radial Can - SMD
Capacitance 220µF
Voltage Rating 25V
Product Range UR Series
Lifetime @ Temperature 2000 hours @ 85°C
Polarity Polar
Diameter 10mm
RoHS Compliant Yes

Alternative Descriptions

Capacitor Alum Elec 220Uf 25V 20%, Smd, Full Reel | Newark Electronics
Aluminum Electrolytic Capacitor, 220 uF, 25 V, � 20%, 2000 hours @ 85�C, Radial Can - SMD | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a UUR1E221MNL1GS?

Additional datasheets, footprints and schematics for UUR1E221MNL1GS are listed on our Part Details page. You can also find images and similar parts to UUR1E221MNL1GS on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for UUR1E221MNL1GS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UUR1E221MNL1GS price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does UUR1E221MNL1GS fall under?

The UUR1E221MNL1GS is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > SMD Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to UUR1E221MNL1GS when available in the SMD Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the UUR1E221MNL1GS you can contact the distributor directly for product support, shipping queries etc.

Is the UUR1E221MNL1GS RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for UUR1E221MNL1GS have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, element14 and Avnet Abacus have stock available or on a lead time for UUR1E221MNL1GS.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for UUR1E221MNL1GS often in real-time on the comparison pages.

What if I can't find stock of UUR1E221MNL1GS?

You can fill out our help required form which you can use to request a quote for UUR1E221MNL1GS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay