UUR1C471MNL1GS Capacitors by Nichicon

CAPACITOR ALUM ELEC 470UF 16V 20%, SMD

Status: Unknown
Series: UR Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.13

Distributor Stock
Logo for Newark
Newark
from US$0.14
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.13
2,500
in stock
Buy Now
Logo for element14
element14
from US$0.26
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

AE Capacitor Case Radial Can - SMD
Capacitance 470µF
Voltage Rating 16V
Product Range UR Series
Lifetime @ Temperature 2000 hours @ 85°C
Polarity Polar
Ripple Current AC 330mA
RoHS Compliant Yes

Alternative Descriptions

UR Series 470 uF 16 V 85░C ╪10 x 10 mm SMT Chip Aluminum Electrolytic Cap | Future Electronics
Capacitor Alum Elec 470Uf 16V 20%, Smd | Newark Electronics
Aluminum Electrolytic Capacitor, 470 uF, 16 V, � 20%, 2000 hours @ 85�C, Radial Can - SMD | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a UUR1C471MNL1GS?

Additional datasheets, footprints and schematics for UUR1C471MNL1GS are listed on our Part Details page. You can also find images and similar parts to UUR1C471MNL1GS on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for UUR1C471MNL1GS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UUR1C471MNL1GS price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does UUR1C471MNL1GS fall under?

The UUR1C471MNL1GS is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > SMD Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to UUR1C471MNL1GS when available in the SMD Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the UUR1C471MNL1GS you can contact the distributor directly for product support, shipping queries etc.

Is the UUR1C471MNL1GS RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for UUR1C471MNL1GS have stock available?

Authorised distributors including Future Electronics, Newark Electronics, element14 and Avnet Abacus have stock available or on a lead time for UUR1C471MNL1GS.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for UUR1C471MNL1GS often in real-time on the comparison pages.

What if I can't find stock of UUR1C471MNL1GS?

You can fill out our help required form which you can use to request a quote for UUR1C471MNL1GS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay