Status: | Unknown |
---|---|
Series: | UJ Series |
RoHS: | Compliant |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 4.7µF |
Voltage Rating | 450V |
Product Range | UJ Series |
Lifetime @ Temperature | 2000 hours @ 85°C |
Polarity | Polar |
RoHS Compliant | Yes |
UUJ Series 450 V 4.7 uF 12.5 x 16 mm SMT Aluminum Electrolytic Capacitor | Future Electronics |
Aluminum Electrolytic Capacitor, 4.7Uf, 450V, 20%, Smd, Full Reel | Newark Electronics |
4.7UF 450V 12.5X16 SMD | TTI Europe |
Aluminum Electrolytic Capacitor, 4.7 uF, 450 V, � 20%, 5000 hours @ 105�C, Radial Can - SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a UUJ2W4R7MNQ1MS?
Additional datasheets, footprints and schematics for UUJ2W4R7MNQ1MS are listed on our Part Details page. You can also find images and similar parts to UUJ2W4R7MNQ1MS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UUJ2W4R7MNQ1MS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UUJ2W4R7MNQ1MS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UUJ2W4R7MNQ1MS fall under?
The UUJ2W4R7MNQ1MS is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > SMD Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to UUJ2W4R7MNQ1MS when available in the SMD Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UUJ2W4R7MNQ1MS you can contact the distributor directly for product support, shipping queries etc.
Is the UUJ2W4R7MNQ1MS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for UUJ2W4R7MNQ1MS have stock available?
Authorised distributors including Future Electronics, Newark Electronics, TTI Europe and Avnet Abacus have stock available or on a lead time for UUJ2W4R7MNQ1MS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UUJ2W4R7MNQ1MS often in real-time on the comparison pages.
What if I can't find stock of UUJ2W4R7MNQ1MS?
You can fill out our help required form which you can use to request a quote for UUJ2W4R7MNQ1MS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.