Status: | Unknown |
---|---|
Series: | UJ Series |
RoHS: | Compliant |
No distributors results available
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 33µF |
Voltage Rating | 450V |
Product Range | UJ Series |
Lifetime @ Temperature | 2000 hours @ 85°C |
Polarity | Polar |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a UUJ2W330MRL1MS?
Additional datasheets, footprints and schematics for UUJ2W330MRL1MS are listed on our Part Details page. You can also find images and similar parts to UUJ2W330MRL1MS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UUJ2W330MRL1MS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UUJ2W330MRL1MS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UUJ2W330MRL1MS fall under?
The UUJ2W330MRL1MS is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > SMD Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to UUJ2W330MRL1MS when available in the SMD Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UUJ2W330MRL1MS you can contact the distributor directly for product support, shipping queries etc.
Is the UUJ2W330MRL1MS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for UUJ2W330MRL1MS have stock available?
There is no stock from authorised distributors for UUJ2W330MRL1MS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UUJ2W330MRL1MS often in real-time on the comparison pages.
What if I can't find stock of UUJ2W330MRL1MS?
You can fill out our help required form which you can use to request a quote for UUJ2W330MRL1MS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.