Status: | Unknown |
---|---|
Series: | UG Series |
RoHS: | Compliant |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 100µF |
Voltage Rating | 100V |
Product Range | UG Series |
Lifetime @ Temperature | 2000 hours @ 85°C |
Polarity | Polar |
RoHS Compliant | Yes |
Aluminum Electrolytic Capacitor, 100Uf, 100V, 20%, Smd, Full Reel | Newark Electronics |
UG Series 100 uF 100 V 85░C ╪12.5 x 16 mm SMT Chip Aluminum Electrolytic Cap | Future Electronics |
Where can I find additional details, specifications and documents for a UUG2A101MNL1MS?
Additional datasheets, footprints and schematics for UUG2A101MNL1MS are listed on our Part Details page. You can also find images and similar parts to UUG2A101MNL1MS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UUG2A101MNL1MS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UUG2A101MNL1MS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UUG2A101MNL1MS fall under?
The UUG2A101MNL1MS is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > SMD Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to UUG2A101MNL1MS when available in the SMD Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UUG2A101MNL1MS you can contact the distributor directly for product support, shipping queries etc.
Is the UUG2A101MNL1MS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for UUG2A101MNL1MS have stock available?
Authorised distributors including Chip One Stop, Newark Electronics and Future Electronics have stock available or on a lead time for UUG2A101MNL1MS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UUG2A101MNL1MS often in real-time on the comparison pages.
What if I can't find stock of UUG2A101MNL1MS?
You can fill out our help required form which you can use to request a quote for UUG2A101MNL1MS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.