Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Capacitance | 330µF |
---|---|
Capacitance Tolerance | ± 20% |
Capacitor Dielectric Type | Aluminium Electrolytic |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
Diameter | 12.5mm |
Height | 13.5mm |
No. of Pins | 2 |
RoHS Compliant | Yes |
Aluminum Electrolytic Capacitor 330Uf 50V 20%, Smd | Newark Electronics |
UG Series 330 uF 50 V 85░C ╪12.5 x 13.5mm SMT Chip Aluminum Electrolytic Cap | Future Electronics |
SMD Aluminum Electrolytic Capacitor, Radial Can - SMD, 330 �F, 50 V, 2000 hours @ 85�C, Polar | Avnet Abacus |
Where can I find additional details, specifications and documents for a UUG1H331MNL1MS?
Additional datasheets, footprints and schematics for UUG1H331MNL1MS are listed on our Part Details page. You can also find images and similar parts to UUG1H331MNL1MS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UUG1H331MNL1MS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UUG1H331MNL1MS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UUG1H331MNL1MS fall under?
The UUG1H331MNL1MS is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to UUG1H331MNL1MS when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UUG1H331MNL1MS you can contact the distributor directly for product support, shipping queries etc.
Is the UUG1H331MNL1MS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for UUG1H331MNL1MS have stock available?
Authorised distributors including Newark Electronics, Future Electronics and Avnet Abacus have stock available or on a lead time for UUG1H331MNL1MS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UUG1H331MNL1MS often in real-time on the comparison pages.
What if I can't find stock of UUG1H331MNL1MS?
You can fill out our help required form which you can use to request a quote for UUG1H331MNL1MS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.