Status: | Unknown |
---|---|
Series: | UG Series |
RoHS: | Unknown |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 1000µF |
Voltage Rating | 25V |
ESR | - |
Product Range | UG Series |
Lifetime @ Temperature | 2000 hours @ 85°C |
Ripple Current AC | 820mA |
Capacitor Alum Elec 1000Uf, 25V, 20%, Smd, Full Reel | Newark Electronics |
ALUMINUM ELECTROLYTIC CAPACITOR 1000UF, | element14 |
Where can I find additional details, specifications and documents for a UUG1E102MNL1MS?
Additional datasheets, footprints and schematics for UUG1E102MNL1MS are listed on our Part Details page. You can also find images and similar parts to UUG1E102MNL1MS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UUG1E102MNL1MS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UUG1E102MNL1MS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UUG1E102MNL1MS fall under?
The UUG1E102MNL1MS is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to UUG1E102MNL1MS when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UUG1E102MNL1MS you can contact the distributor directly for product support, shipping queries etc.
Is the UUG1E102MNL1MS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UUG1E102MNL1MS have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for UUG1E102MNL1MS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UUG1E102MNL1MS often in real-time on the comparison pages.
What if I can't find stock of UUG1E102MNL1MS?
You can fill out our help required form which you can use to request a quote for UUG1E102MNL1MS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.