Status: | Unknown |
---|---|
Series: | UG Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 10000µF |
Voltage Rating | 10V |
Product Range | UG Series |
Lifetime @ Temperature | 2000 hours @ 85°C |
Polarity | Polar |
RoHS Compliant | Yes |
Aluminum Electrolytic Capacitor, 10000Uf, 10V, 20%, Smd, Full Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a UUG1A103MRL1ZD?
Additional datasheets, footprints and schematics for UUG1A103MRL1ZD are listed on our Part Details page. You can also find images and similar parts to UUG1A103MRL1ZD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UUG1A103MRL1ZD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UUG1A103MRL1ZD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UUG1A103MRL1ZD fall under?
The UUG1A103MRL1ZD is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > SMD Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to UUG1A103MRL1ZD when available in the SMD Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UUG1A103MRL1ZD you can contact the distributor directly for product support, shipping queries etc.
Is the UUG1A103MRL1ZD RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for UUG1A103MRL1ZD have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for UUG1A103MRL1ZD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UUG1A103MRL1ZD often in real-time on the comparison pages.
What if I can't find stock of UUG1A103MRL1ZD?
You can fill out our help required form which you can use to request a quote for UUG1A103MRL1ZD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.