Status: | Unknown |
---|---|
Series: | UE Series |
RoHS: | Compliant |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 330µF |
Voltage Rating | 50V |
Product Range | UE Series |
Lifetime @ Temperature | 2000 hours @ 85°C |
Polarity | Polar |
Diameter | 16mm |
RoHS Compliant | Yes |
Aluminum Electrolytic Cap - SMD 50volts 330uF AEC-Q200 Vibration Resistant | Future Electronics |
Capacitor Alum Elect, 330Uf, 50V, 20%, Smd, Full Reel | Newark Electronics |
330UF 50V 16X16.5 SMD | TTI Europe |
Aluminum Electrolytic Capacitor, 330 uF, 50 V, � 20%, 5000 hours @ 125�C, Radial Can - SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a UUE1H331MNS1MS?
Additional datasheets, footprints and schematics for UUE1H331MNS1MS are listed on our Part Details page. You can also find images and similar parts to UUE1H331MNS1MS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UUE1H331MNS1MS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UUE1H331MNS1MS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UUE1H331MNS1MS fall under?
The UUE1H331MNS1MS is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > SMD Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to UUE1H331MNS1MS when available in the SMD Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UUE1H331MNS1MS you can contact the distributor directly for product support, shipping queries etc.
Is the UUE1H331MNS1MS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for UUE1H331MNS1MS have stock available?
Authorised distributors including Future Electronics, Newark Electronics, TTI Europe and Avnet Abacus have stock available or on a lead time for UUE1H331MNS1MS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UUE1H331MNS1MS often in real-time on the comparison pages.
What if I can't find stock of UUE1H331MNS1MS?
You can fill out our help required form which you can use to request a quote for UUE1H331MNS1MS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.