Status: | Unknown |
---|---|
Series: | UUD Series |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
1,498
in stock
|
Buy Now | |
TTI Europe
from US$0.11
|
90,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
7,809
in stock
|
Buy Now | |
CoreStaff
from US$0.19
|
1,640
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
1,512
in stock
|
Buy Now | |
element14
from US$0.14
|
1,512
in stock
|
Buy Now | |
RS
from US$0.16
|
-
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 68µF |
Voltage Rating | 35V |
ESR | - |
Product Range | UUD Series |
Lifetime @ Temperature | 2000 hours @ 105°C |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Ripple Current AC | 280mA |
Diameter | 6.3mm |
Height | 7.7mm |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
68UF 35V 6.3X7.7 SMD | TTI Europe |
Aluminum Electrolytic Capacitor 68Uf 35V 20%, Smd | Newark Electronics |
ALUMINUM ELECTROLYTIC CAPACITOR 68UF 35V 20%, SMD | element14 |
CAP, 68µF, 35V, SMD | Farnell |
Aluminium Capacitor SMD 35V 68uF 20% | RS |
UD Series 68 uF 35 V 105░C ╪6.3 x 7.7mm SMT Chip Aluminum Electrolytic Cap | Future Electronics |
Aluminum Electrolytic Capacitor, 68 uF, 35 V, � 20%, 2000 hours @ 105�C, Radial Can - SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a UUD1V680MCL1GS?
Additional datasheets, footprints and schematics for UUD1V680MCL1GS are listed on our Part Details page. You can also find images and similar parts to UUD1V680MCL1GS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UUD1V680MCL1GS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UUD1V680MCL1GS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UUD1V680MCL1GS fall under?
The UUD1V680MCL1GS is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to UUD1V680MCL1GS when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UUD1V680MCL1GS you can contact the distributor directly for product support, shipping queries etc.
Is the UUD1V680MCL1GS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UUD1V680MCL1GS have stock available?
Authorised distributors including TTI Europe, Chip One Stop, CoreStaff, Newark Electronics and element14 have stock available or on a lead time for UUD1V680MCL1GS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UUD1V680MCL1GS often in real-time on the comparison pages.
What if I can't find stock of UUD1V680MCL1GS?
You can fill out our help required form which you can use to request a quote for UUD1V680MCL1GS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.