Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.21
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
18,813
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
10,000
in stock
|
Buy Now | |
RS Americas
from US$0.19
|
2,000
in stock
|
Buy Now | |
CoreStaff
from US$0.19
|
946
in stock
|
Buy Now | |
TTI Europe
from US$0.11
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 33µF |
---|---|
Capacitance Tolerance | ± 20% |
Capacitor Dielectric Type | Aluminium Electrolytic |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
Diameter | 6.3mm |
Height | 5.8mm |
RoHS Compliant | Yes |
UD Series 33 uF 35 V 105░C ╪6.3 x 5.8mm SMT Chip Aluminum Electrolytic Cap | Future Electronics |
Capacitor Aluminum Electrolytic, SMD, Low Impediance, 35volts 33uF | Nichicon UUD1V330MCL1GS | RS Americas |
Aluminum Electrolytic Capacitor 33Uf 35V 20%, Smd | Newark Electronics |
33UF 35V 6.3X5.8 SMD | TTI Europe |
Aluminum Electrolytic Capacitor, 33 uF, 35 V, � 20%, 2000 hours @ 105�C, Radial Can - SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a UUD1V330MCL1GS?
Additional datasheets, footprints and schematics for UUD1V330MCL1GS are listed on our Part Details page. You can also find images and similar parts to UUD1V330MCL1GS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UUD1V330MCL1GS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UUD1V330MCL1GS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UUD1V330MCL1GS fall under?
The UUD1V330MCL1GS is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to UUD1V330MCL1GS when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UUD1V330MCL1GS you can contact the distributor directly for product support, shipping queries etc.
Is the UUD1V330MCL1GS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for UUD1V330MCL1GS have stock available?
Authorised distributors including Chip One Stop, Future Electronics, RS Americas, CoreStaff and Newark Electronics have stock available or on a lead time for UUD1V330MCL1GS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UUD1V330MCL1GS often in real-time on the comparison pages.
What if I can't find stock of UUD1V330MCL1GS?
You can fill out our help required form which you can use to request a quote for UUD1V330MCL1GS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.