Status: | Unknown |
---|---|
Series: | UD Series |
RoHS: | Compliant |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 15µF |
Voltage Rating | 35V |
Product Range | UD Series |
Lifetime @ Temperature | 2000 hours @ 105°C |
Polarity | Polar |
RoHS Compliant | Yes |
Aluminum Electrolytic Capacitor 15Uf 35V 20%, Smd, Full Reel | Newark Electronics |
UD Series 15 uF 35 V 105░C ╪5 x 5.8mm SMT Chip Aluminum Electrolytic Cap | Future Electronics |
Aluminum Electrolytic Capacitor, 15 uF, 35 V, � 20%, 2000 hours @ 105�C, Radial Can - SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a UUD1V150MCL1GS?
Additional datasheets, footprints and schematics for UUD1V150MCL1GS are listed on our Part Details page. You can also find images and similar parts to UUD1V150MCL1GS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UUD1V150MCL1GS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UUD1V150MCL1GS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UUD1V150MCL1GS fall under?
The UUD1V150MCL1GS is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > SMD Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to UUD1V150MCL1GS when available in the SMD Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UUD1V150MCL1GS you can contact the distributor directly for product support, shipping queries etc.
Is the UUD1V150MCL1GS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for UUD1V150MCL1GS have stock available?
Authorised distributors including CoreStaff, Newark Electronics, Future Electronics and Avnet Abacus have stock available or on a lead time for UUD1V150MCL1GS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UUD1V150MCL1GS often in real-time on the comparison pages.
What if I can't find stock of UUD1V150MCL1GS?
You can fill out our help required form which you can use to request a quote for UUD1V150MCL1GS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.