Status: | Unknown |
---|---|
Series: | UD Series |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
240
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
243,900
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
15,635
in stock
|
Buy Now | |
element14
from US$0.16
|
15,635
in stock
|
Buy Now | |
Farnell
from US$0.16
|
15,635
in stock
|
Buy Now | |
Chip One Stop
from US$0.37
|
14,062
in stock
|
Buy Now | |
CoreStaff
from US$0.17
|
4,997
in stock
|
Buy Now | |
RS Americas
from US$0.29
|
-
|
Buy Now | |
TTI Europe
from US$0.12
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 47µF |
Voltage Rating | 50V |
ESR | - |
Product Range | UD Series |
Lifetime @ Temperature | 2000 hours @ 105°C |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Ripple Current AC | 185mA |
Diameter | 6.3mm |
Height | 7.7mm |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance | ± 20% |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | Radial Can - SMD |
External Length / Height | 7.7mm |
Impedance | 0.68ohm |
Leakage Current | 3µA |
Operating Temperature Range | -55°C to +105°C |
Operating life Time | 2000h |
Reel Quantity | 900 |
Ripple Current Frequency | 120Hz |
Ripple Current Temperature | 105°C |
Tape Width | 16mm |
Tolerance + | 20% |
Tolerance - | 20% |
Voltage Rating V DC | 50V |
UD Series 47 uF 50 V 105░C ╪6.3 x 7.7mm SMT Chip Aluminum Electrolytic Cap | Future Electronics |
Smd Aluminium Electrolytic Capacitor, Ud Series, 47 F, 50 V, Radial Can - Smd, 6.3 Mm Rohs Compliant: Yes |Nichicon UUD1H470MCL1GS | Newark Electronics |
CAP, 47µF, 50V, RADIAL, SMD | element14 |
Al Cap UD series SMT 47uF 50V | RS |
Aluminum Electrolytic Capacitor, 47uF 50 V, UD Series 2000h 6.3 (Dia.) x 7.7mm | Nichicon UUD1H470MCL1GS | RS Americas |
47UF 50V 6.3X7.7 SMD | TTI Europe |
Aluminum Electrolytic Capacitor, 47 uF, 50 V, ± 20%, 2000 hours @ 105°C, Radial Can - SMD | Avnet Asia |
Aluminum Electrolytic Capacitor, 47 uF, 50 V, � 20%, 2000 hours @ 105�C, Radial Can - SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a UUD1H470MCL1GS?
Additional datasheets, footprints and schematics for UUD1H470MCL1GS are listed on our Part Details page. You can also find images and similar parts to UUD1H470MCL1GS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UUD1H470MCL1GS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UUD1H470MCL1GS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UUD1H470MCL1GS fall under?
The UUD1H470MCL1GS is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to UUD1H470MCL1GS when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UUD1H470MCL1GS you can contact the distributor directly for product support, shipping queries etc.
Is the UUD1H470MCL1GS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UUD1H470MCL1GS have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for UUD1H470MCL1GS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UUD1H470MCL1GS often in real-time on the comparison pages.
What if I can't find stock of UUD1H470MCL1GS?
You can fill out our help required form which you can use to request a quote for UUD1H470MCL1GS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.