Status: | Unknown |
---|---|
Series: | UD Series |
RoHS: | Compliant |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.22
|
30
in stock
|
Buy Now | |
Chip One Stop
from US$0.37
|
15,159
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
1,684
in stock
|
Buy Now | |
CoreStaff
from US$0.19
|
587
in stock
|
Buy Now | |
RS
from US$0.15
|
10
in stock
|
Buy Now | |
RS Americas
from US$0.17
|
-
|
Buy Now | |
element14
from US$0.15
|
-
|
Buy Now | |
TTI Europe
from US$0.12
|
-
|
Buy Now | |
Farnell
from US$0.35
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 22µF |
Voltage Rating | 50V |
Product Range | UD Series |
Lifetime @ Temperature | 2000 hours @ 105°C |
Polarity | Polar |
Diameter | 6.3mm |
RoHS Compliant | Yes |
UD Series 22 uF 50 V 105░C ╪6.3 x 5.8mm SMT Chip Aluminum Electrolytic Cap | Future Electronics |
Aluminum Electrolytic Capacitor 22Uf 50V 20%, Smd | Newark Electronics |
Al Cap UD series SMT 22uF 50V | RS |
Capacitor Aluminum Electrolytic, 2000h 6.3 (Dia.) x 5.8mm, 22uF 50VDC, UD Series | Nichicon UUD1H220MCL1GS | RS Americas |
CAP, 22µF, 50V, RADIAL, SMD | element14 |
22UF 50V 6.3X5.8 SMD | TTI Europe |
Aluminum Electrolytic Capacitor, 22 uF, 50 V, � 20%, 2000 hours @ 105�C, Radial Can - SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a UUD1H220MCL1GS?
Additional datasheets, footprints and schematics for UUD1H220MCL1GS are listed on our Part Details page. You can also find images and similar parts to UUD1H220MCL1GS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UUD1H220MCL1GS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UUD1H220MCL1GS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UUD1H220MCL1GS fall under?
The UUD1H220MCL1GS is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > SMD Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to UUD1H220MCL1GS when available in the SMD Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UUD1H220MCL1GS you can contact the distributor directly for product support, shipping queries etc.
Is the UUD1H220MCL1GS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for UUD1H220MCL1GS have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Newark Electronics, CoreStaff and RS have stock available or on a lead time for UUD1H220MCL1GS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UUD1H220MCL1GS often in real-time on the comparison pages.
What if I can't find stock of UUD1H220MCL1GS?
You can fill out our help required form which you can use to request a quote for UUD1H220MCL1GS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.