Status: | Unknown |
---|---|
Series: | UD Series |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.17
|
221,500
in stock
|
Buy Now | |
TTI Europe
from US$0.16
|
741,500
in stock
|
Buy Now | |
element14
from US$0.21
|
38,851
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
37,427
in stock
|
Buy Now | |
Farnell
from US$0.22
|
37,427
in stock
|
Buy Now | |
Chip One Stop
from US$0.43
|
6,069
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.21
|
1,965
in stock
|
Buy Now | |
CoreStaff
from US$0.20
|
465
in stock
|
Buy Now | |
Avnet Abacus
-
|
25,500
in stock
|
Buy Now | |
RS Americas
from US$0.36
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 100µF |
Voltage Rating | 50V |
ESR | - |
Product Range | UD Series |
Lifetime @ Temperature | 5000 hours @ 105°C |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Ripple Current AC | 300mA |
Diameter | 8mm |
Height | 10mm |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance | ± 20% |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | Radial Can - SMD |
External Length / Height | 10mm |
Impedance | 0.34ohm |
Leakage Current | 3µA |
Operating Temperature Range | -55°C to +105°C |
Operating life Time | 5000h |
Reel Quantity | 500 |
Ripple Current Frequency | 120Hz |
Ripple Current Temperature | 105°C |
Tape Width | 24mm |
Tolerance + | 20% |
Tolerance - | 20% |
Voltage Rating V DC | 50V |
100UF 50V 8X10 SMD | TTI Europe |
UD Series 100 uF 50 V 105░C ╪8 x 10 mm SMT Chip Aluminum Electrolytic Cap | Future Electronics |
CAP, 100µF, 50V, RADIAL, SMD | element14 |
Smd Aluminium Electrolytic Capacitor, Ud Series, 100 F, 50 V, Radial Can - Smd, 8 Mm Rohs Compliant: Yes |Nichicon UUD1H101MNL1GS | Newark Electronics |
Capacitor: electrolytic | Transfer Multisort Elektronik |
Aluminum Electrolytic Capacitor, 100 uF, 50 V, � 20%, 5000 hours @ 105�C, Radial Can - SMD | Avnet Abacus |
Capacitor Aluminum Electrolytic, 5000h 8 (Dia.) x 10mm, 100uF 50V, UD Series | Nichicon UUD1H101MNL1GS | RS Americas |
Aluminum Electrolytic Capacitor, 100 uF, 50 V, ± 20%, 5000 hours @ 105°C, Radial Can - SMD | Avnet Asia |
Where can I find additional details, specifications and documents for a UUD1H101MNL1GS?
Additional datasheets, footprints and schematics for UUD1H101MNL1GS are listed on our Part Details page. You can also find images and similar parts to UUD1H101MNL1GS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UUD1H101MNL1GS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UUD1H101MNL1GS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UUD1H101MNL1GS fall under?
The UUD1H101MNL1GS is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to UUD1H101MNL1GS when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UUD1H101MNL1GS you can contact the distributor directly for product support, shipping queries etc.
Is the UUD1H101MNL1GS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UUD1H101MNL1GS have stock available?
Authorised distributors including TTI Europe, Future Electronics, element14, Newark Electronics and Farnell have stock available or on a lead time for UUD1H101MNL1GS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UUD1H101MNL1GS often in real-time on the comparison pages.
What if I can't find stock of UUD1H101MNL1GS?
You can fill out our help required form which you can use to request a quote for UUD1H101MNL1GS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.