Status: | Unknown |
---|---|
Series: | UUD Series |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.14
|
675
in stock
|
Buy Now | |
TTI Europe
from US$0.11
|
82,800
in stock
|
Buy Now | |
Chip One Stop
from US$0.29
|
4,507
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
2,700
in stock
|
Buy Now | |
CoreStaff
from US$0.12
|
928
in stock
|
Buy Now | |
element14
from US$0.11
|
17
in stock
|
Buy Now | |
Avnet Abacus
-
|
39,600
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
-
|
Buy Now | |
RS Americas
from US$0.30
|
-
|
Buy Now | |
Farnell
from US$0.12
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 100µF |
Voltage Rating | 25V |
ESR | - |
Product Range | UUD Series |
Lifetime @ Temperature | 2000 hours @ 105°C |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Ripple Current AC | 280mA |
Diameter | 6.3mm |
Height | 7.7mm |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
100UF 25V 6.3X7.7 SMD | TTI Europe |
UD Series 100 uF 25 V 105░C ╪6.3 x 7.7mm SMT Chip Aluminum Electrolytic Cap | Future Electronics |
Al Cap UD series SMT 100uF 25V | RS |
CAP, 100µF, 25V, SMD | element14 |
Aluminum Electrolytic Capacitor, 100 uF, 25 V, � 20%, 2000 hours @ 105�C, Radial Can - SMD | Avnet Abacus |
Aluminum Electrolytic Capacitor 100Uf 25V 20%, Smd | Newark Electronics |
Aluminum Electrolytic Capacitor, 100uF 25 V, UD Series 2000h 6.3 (Dia.) x 7.7mm | Nichicon UUD1E101MCL1GS | RS Americas |
Aluminum Electrolytic Capacitor, 100 uF, 25 V, ± 20%, 2000 hours @ 105°C, Radial Can - SMD | Avnet Asia |
Where can I find additional details, specifications and documents for a UUD1E101MCL1GS?
Additional datasheets, footprints and schematics for UUD1E101MCL1GS are listed on our Part Details page. You can also find images and similar parts to UUD1E101MCL1GS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UUD1E101MCL1GS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UUD1E101MCL1GS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UUD1E101MCL1GS fall under?
The UUD1E101MCL1GS is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to UUD1E101MCL1GS when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UUD1E101MCL1GS you can contact the distributor directly for product support, shipping queries etc.
Is the UUD1E101MCL1GS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UUD1E101MCL1GS have stock available?
Authorised distributors including TTI Europe, Chip One Stop, Future Electronics, CoreStaff and RS have stock available or on a lead time for UUD1E101MCL1GS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UUD1E101MCL1GS often in real-time on the comparison pages.
What if I can't find stock of UUD1E101MCL1GS?
You can fill out our help required form which you can use to request a quote for UUD1E101MCL1GS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.