Status: | Unknown |
---|---|
Series: | UD Series |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.14
|
48
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
20,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.29
|
9,974
in stock
|
Buy Now | |
CoreStaff
from US$0.14
|
9,600
in stock
|
Buy Now | |
TTI Europe
from US$0.09
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
1,613
in stock
|
Buy Now | |
element14
from US$0.12
|
1,613
in stock
|
Buy Now | |
Farnell
from US$0.21
|
1,613
in stock
|
Buy Now | |
RS Americas
from US$0.20
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 10µF |
Voltage Rating | 25V |
ESR | - |
Product Range | UD Series |
Lifetime @ Temperature | 2000 hours @ 105°C |
Operating Temperature Min | -55°C |
UD Series 10 uF 25 V 105░C ╪4 x 5.8 mm SMT Chip Aluminum Electrolytic Cap | Future Electronics |
10UF 25V 4X5.8 SMD | TTI Europe |
Aluminum Electrolytic Capacitor 10Uf 25V 20%, Smd | Newark Electronics |
ALUMINUM ELECTROLYTIC CAPACITOR 10UF 25V 20%, SMD | element14 |
Al Cap UD series SMT 10uF 25V | RS |
Aluminum Electrolytic Capacitor, 10uF 25 V, UD Series 2000h 4 (Dia.) x 5.8mm | Nichicon UUD1E100MCL1GS | RS Americas |
Aluminum Electrolytic Capacitor, 10 uF, 25 V, � 20%, 2000 hours @ 105�C, Radial Can - SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a UUD1E100MCL1GS?
Additional datasheets, footprints and schematics for UUD1E100MCL1GS are listed on our Part Details page. You can also find images and similar parts to UUD1E100MCL1GS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UUD1E100MCL1GS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UUD1E100MCL1GS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UUD1E100MCL1GS fall under?
The UUD1E100MCL1GS is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to UUD1E100MCL1GS when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UUD1E100MCL1GS you can contact the distributor directly for product support, shipping queries etc.
Is the UUD1E100MCL1GS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UUD1E100MCL1GS have stock available?
Authorised distributors including Future Electronics, Chip One Stop, CoreStaff, TTI Europe and Newark Electronics have stock available or on a lead time for UUD1E100MCL1GS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UUD1E100MCL1GS often in real-time on the comparison pages.
What if I can't find stock of UUD1E100MCL1GS?
You can fill out our help required form which you can use to request a quote for UUD1E100MCL1GS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.