Status: | Unknown |
---|---|
Series: | UD Series |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.48
|
No stock
|
Buy Now | |
Future Electronics
from US$0.22
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$0.43
|
-
|
Buy Now | |
RS Americas
from US$0.57
|
-
|
Buy Now | |
element14
from US$0.34
|
-
|
Buy Now | |
TTI Europe
from US$0.32
|
-
|
Buy Now | |
Farnell
from US$0.46
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 680 F |
Voltage Rating | 16V |
ESR | - |
Product Range | UD Series |
Packaging | Cut Tape |
Lifetime @ Temperature | 5000 hours @ 105 C |
Height | 10mm |
UD Series 680 uF 16 V 105░C ╪10 x 10 mm SMT Chip Aluminum Electrolytic Cap | Future Electronics |
Al Cap UD series SMT 680uF 16V | RS |
Aluminum Electrolytic Capacitor 680Uf 16V 20%, Smd | Newark Electronics |
Aluminum Electrolytic Capacitor, 680uF 16 V, UD Series 5000h 10 (Dia.) x 10mm | Nichicon UUD1C681MNL1GS | RS Americas |
CAPACITOR ALUM ELEC 680UF 16V 20%, SMD | element14 |
680UF 16V 10X10 SMD | TTI Europe |
Aluminum Electrolytic Capacitor, 680 uF, 16 V, � 20%, 5000 hours @ 105�C, Radial Can - SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a UUD1C681MNL1GS?
Additional datasheets, footprints and schematics for UUD1C681MNL1GS are listed on our Part Details page. You can also find images and similar parts to UUD1C681MNL1GS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UUD1C681MNL1GS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UUD1C681MNL1GS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UUD1C681MNL1GS fall under?
The UUD1C681MNL1GS is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to UUD1C681MNL1GS when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UUD1C681MNL1GS you can contact the distributor directly for product support, shipping queries etc.
Is the UUD1C681MNL1GS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UUD1C681MNL1GS have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for UUD1C681MNL1GS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UUD1C681MNL1GS often in real-time on the comparison pages.
What if I can't find stock of UUD1C681MNL1GS?
You can fill out our help required form which you can use to request a quote for UUD1C681MNL1GS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.