UUD1C151MCL1GS Capacitors by Nichicon

ALUMINUM ELECTROLYTIC CAPACITOR 150UF 16V 20%, SMD, FULL REEL

Status: Unknown
Series: UD Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.09

Distributor Stock
Logo for Newark
Newark
from US$0.11
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.09
19,284
in stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$0.18
4,500
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.11
900
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.12
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 150µF
Voltage Rating 16V
Product Range UD Series
Lifetime @ Temperature 2000 hours @ 105°C
Polarity Polar
Diameter 6.3mm
RoHS Compliant Yes

Alternative Descriptions

UD Series 150 uF 16 V 105░C ╪6.3 x 7.7mm SMT Chip Aluminum Electrolytic Cap | Future Electronics
Aluminum Electrolytic Capacitor 150Uf 16V 20%, Smd, Full Reel | Newark Electronics
150UF 16V 6.3X7.7 SMD | TTI Europe
Aluminum Electrolytic Capacitor, 150 uF, 16 V, � 20%, 2000 hours @ 105�C, Radial Can - SMD | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a UUD1C151MCL1GS?

Additional datasheets, footprints and schematics for UUD1C151MCL1GS are listed on our Part Details page. You can also find images and similar parts to UUD1C151MCL1GS on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for UUD1C151MCL1GS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UUD1C151MCL1GS price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does UUD1C151MCL1GS fall under?

The UUD1C151MCL1GS is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > SMD Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to UUD1C151MCL1GS when available in the SMD Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the UUD1C151MCL1GS you can contact the distributor directly for product support, shipping queries etc.

Is the UUD1C151MCL1GS RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for UUD1C151MCL1GS have stock available?

Authorised distributors including Chip One Stop, CoreStaff, Future Electronics, Newark Electronics and TTI Europe have stock available or on a lead time for UUD1C151MCL1GS.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for UUD1C151MCL1GS often in real-time on the comparison pages.

What if I can't find stock of UUD1C151MCL1GS?

You can fill out our help required form which you can use to request a quote for UUD1C151MCL1GS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay