Status: | Unknown |
---|---|
Series: | UD Series |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.15
|
11,060
in stock
|
Buy Now | |
TTI Europe
from US$0.10
|
281,000
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
26,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
17,404
in stock
|
Buy Now | |
element14
from US$0.13
|
17,404
in stock
|
Buy Now | |
Farnell
from US$0.13
|
17,404
in stock
|
Buy Now | |
Chip One Stop
from US$0.27
|
11,760
in stock
|
Buy Now | |
CoreStaff
from US$0.13
|
4
in stock
|
Buy Now | |
RS Americas
from US$0.20
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 100µF |
Voltage Rating | 16V |
ESR | - |
Product Range | UD Series |
Lifetime @ Temperature | 2000 hours @ 105°C |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Ripple Current AC | 230mA |
Diameter | 6.3mm |
Height | 5.8mm |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance | ± 20% |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | Radial Can - SMD |
External Length / Height | 5.8mm |
Impedance | 0.44ohm |
Leakage Current | 3µA |
Operating Temperature Range | -55°C to +105°C |
Operating life Time | 2000h |
Reel Quantity | 1000 |
Ripple Current Frequency | 120Hz |
Ripple Current Temperature | 105°C |
Tape Width | 16mm |
Tolerance + | 20% |
Tolerance - | 20% |
Voltage Rating V DC | 16V |
100UF 16V 6.3X5.8 SMD | TTI Europe |
UD Series 100 uF 16 V 105░C ╪6.3 x 5.8mm SMT Chip Aluminum Electrolytic Cap | Future Electronics |
Smd Aluminium Electrolytic Capacitor, Ud Series, 100 F, 16 V, Radial Can - Smd, 6.3 Mm Rohs Compliant: Yes |Nichicon UUD1C101MCL1GS | Newark Electronics |
CAP, 100µF, 16V, RADIAL, SMD | element14 |
Al Cap UD series SMT 100uF 16V | RS |
Aluminum Electrolytic Capacitor, 100uF 16 V, UD Series 2000h 6.3 (Dia.) x 5.8mm | Nichicon UUD1C101MCL1GS | RS Americas |
Aluminum Electrolytic Capacitor, 100 uF, 16 V, � 20%, 2000 hours @ 105�C, Radial Can - SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a UUD1C101MCL1GS?
Additional datasheets, footprints and schematics for UUD1C101MCL1GS are listed on our Part Details page. You can also find images and similar parts to UUD1C101MCL1GS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UUD1C101MCL1GS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UUD1C101MCL1GS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UUD1C101MCL1GS fall under?
The UUD1C101MCL1GS is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to UUD1C101MCL1GS when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UUD1C101MCL1GS you can contact the distributor directly for product support, shipping queries etc.
Is the UUD1C101MCL1GS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UUD1C101MCL1GS have stock available?
Authorised distributors including TTI Europe, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for UUD1C101MCL1GS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UUD1C101MCL1GS often in real-time on the comparison pages.
What if I can't find stock of UUD1C101MCL1GS?
You can fill out our help required form which you can use to request a quote for UUD1C101MCL1GS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.