UUD1A220MCL1GS Capacitors by Nichicon

CAPACITOR ALUM ELEC 22UF 10V 20%, SMD

Status: Unknown
Series: UD Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0471

Distributor Stock
Logo for Newark
Newark
from US$0.08
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.0471
16,589
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.10
2,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.08
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.12
-
Buy Now
Logo for element14
element14
from US$0.13
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

AE Capacitor Case Radial Can - SMD
Capacitance 22µF
Voltage Rating 10V
Product Range UD Series
Lifetime @ Temperature 2000 hours @ 105°C
Polarity Polar
Ripple Current AC 80mA
RoHS Compliant Yes

Alternative Descriptions

22UF 10V 4X5.8 SMD | TTI Europe
Capacitor Alum Elec 22Uf 10V 20%, Smd | Newark Electronics
UUD Series 22 uF 10 V 105░C ╪4 x 5.8 mm SMT Aluminum Electrolytic Capacitor | Future Electronics
Aluminum Electrolytic Capacitors - SMD, Low Impediance, 10volts 22uF | Nichicon UUD1A220MCL1GS | RS Americas
Aluminum Electrolytic Capacitor, 22 uF, 10 V, � 20%, 2000 hours @ 105�C, Radial Can - SMD | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a UUD1A220MCL1GS?

Additional datasheets, footprints and schematics for UUD1A220MCL1GS are listed on our Part Details page. You can also find images and similar parts to UUD1A220MCL1GS on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for UUD1A220MCL1GS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UUD1A220MCL1GS price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does UUD1A220MCL1GS fall under?

The UUD1A220MCL1GS is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > SMD Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to UUD1A220MCL1GS when available in the SMD Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the UUD1A220MCL1GS you can contact the distributor directly for product support, shipping queries etc.

Is the UUD1A220MCL1GS RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for UUD1A220MCL1GS have stock available?

Authorised distributors including Chip One Stop, TTI Europe, Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for UUD1A220MCL1GS.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for UUD1A220MCL1GS often in real-time on the comparison pages.

What if I can't find stock of UUD1A220MCL1GS?

You can fill out our help required form which you can use to request a quote for UUD1A220MCL1GS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay