Status: | Unknown |
---|---|
Series: | UD Series |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.28
|
1,865
in stock
|
Buy Now | |
TTI Europe
from US$0.22
|
115,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
21,846
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
21,500
in stock
|
Buy Now | |
element14
from US$0.33
|
9,706
in stock
|
Buy Now | |
Newark Electronics
from US$0.43
|
9,263
in stock
|
Buy Now | |
Farnell
from US$0.31
|
9,263
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.28
|
970
in stock
|
Buy Now | |
RS Americas
from US$0.60
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 1000µF |
Voltage Rating | 10V |
ESR | - |
Product Range | UD Series |
Lifetime @ Temperature | 5000 hours @ 105°C |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Ripple Current AC | 670mA |
Diameter | 10mm |
Height | 10mm |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance | ± 20% |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | Radial Can - SMD |
External Length / Height | 10mm |
Impedance | 0.17ohm |
Leakage Current | 3µA |
Operating Temperature Range | -55°C to +105°C |
Operating life Time | 5000h |
Reel Quantity | 500 |
Ripple Current Frequency | 120Hz |
Ripple Current Temperature | 105°C |
Tape Width | 24mm |
Tolerance + | 20% |
Tolerance - | 20% |
Voltage Rating V DC | 10V |
1000UF 10V 10X10 SMD | TTI Europe |
UD Series 1000 uF 10 V 105░C ╪10 x 10 mm SMT Chip Aluminum Electrolytic Cap | Future Electronics |
CAP, 1000µF, 10V, RADIAL, SMD | element14 |
Smd Aluminium Electrolytic Capacitor, Ud Series, 1000 F, 10 V, Radial Can - Smd, 10 Mm Rohs Compliant: Yes |Nichicon UUD1A102MNL1GS | Newark Electronics |
Al Cap UD series SMT 1000uF 10V | RS |
Capacitor: electrolytic | Transfer Multisort Elektronik |
Aluminum Electrolytic Capacitor, 1000uF 10 V, UD Series 5000h 10 (Dia.) x 10mm | Nichicon UUD1A102MNL1GS | RS Americas |
Aluminum Electrolytic Capacitor, 1000 uF, 10 V, ± 20%, 5000 hours @ 105°C, Radial Can - SMD | Avnet Asia |
Aluminum Electrolytic Capacitor, 1000 uF, 10 V, � 20%, 5000 hours @ 105�C, Radial Can - SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a UUD1A102MNL1GS?
Additional datasheets, footprints and schematics for UUD1A102MNL1GS are listed on our Part Details page. You can also find images and similar parts to UUD1A102MNL1GS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UUD1A102MNL1GS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UUD1A102MNL1GS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UUD1A102MNL1GS fall under?
The UUD1A102MNL1GS is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to UUD1A102MNL1GS when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UUD1A102MNL1GS you can contact the distributor directly for product support, shipping queries etc.
Is the UUD1A102MNL1GS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UUD1A102MNL1GS have stock available?
Authorised distributors including TTI Europe, Chip One Stop, Future Electronics, element14 and Newark Electronics have stock available or on a lead time for UUD1A102MNL1GS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UUD1A102MNL1GS often in real-time on the comparison pages.
What if I can't find stock of UUD1A102MNL1GS?
You can fill out our help required form which you can use to request a quote for UUD1A102MNL1GS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.