Status: | Unknown |
---|---|
Series: | UD Series |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.21
|
6,300
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
6,300
in stock
|
Buy Now | |
element14
from US$0.12
|
6,300
in stock
|
Buy Now | |
Chip One Stop
from US$0.36
|
3,249
in stock
|
Buy Now | |
TTI Europe
from US$0.10
|
2,000
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 100µF |
Voltage Rating | 10V |
ESR | - |
Product Range | UD Series |
Lifetime @ Temperature | 2000 hours @ 105°C |
Operating Temperature Min | -55°C |
Aluminum Electrolytic Capacitor 100Uf 10V 20%, Smd | Newark Electronics |
ALUMINUM ELECTROLYTIC CAPACITOR 100UF 10V 20%, SMD | element14 |
100UF 10V 6.3X5.8 SMD | TTI Europe |
UD Series 100 uF 10 V 105░C ╪6.3 x 5.8mm SMT Chip Aluminum Electrolytic Cap | Future Electronics |
Aluminum Electrolytic Capacitor, 100 uF, 10 V, � 20%, 2000 hours @ 105�C, Radial Can - SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a UUD1A101MCL1GS?
Additional datasheets, footprints and schematics for UUD1A101MCL1GS are listed on our Part Details page. You can also find images and similar parts to UUD1A101MCL1GS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UUD1A101MCL1GS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UUD1A101MCL1GS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UUD1A101MCL1GS fall under?
The UUD1A101MCL1GS is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to UUD1A101MCL1GS when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UUD1A101MCL1GS you can contact the distributor directly for product support, shipping queries etc.
Is the UUD1A101MCL1GS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UUD1A101MCL1GS have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and TTI Europe have stock available or on a lead time for UUD1A101MCL1GS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UUD1A101MCL1GS often in real-time on the comparison pages.
What if I can't find stock of UUD1A101MCL1GS?
You can fill out our help required form which you can use to request a quote for UUD1A101MCL1GS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.