Status: | Unknown |
---|---|
Series: | UA Series |
RoHS: | Compliant |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 2.2µF |
Voltage Rating | 50V |
Product Range | UA Series |
Lifetime @ Temperature | 2000 hours @ 85°C |
Polarity | Polar |
Diameter | 4mm |
RoHS Compliant | Yes |
Capacitor Alum Elect, 2.2Uf, 50V, 20%, Smd, Full Reel | Newark Electronics |
2.2UF 50V 4X5.8 SMD | TTI Europe |
Where can I find additional details, specifications and documents for a UUA1H2R2MCL1GS?
Additional datasheets, footprints and schematics for UUA1H2R2MCL1GS are listed on our Part Details page. You can also find images and similar parts to UUA1H2R2MCL1GS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UUA1H2R2MCL1GS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UUA1H2R2MCL1GS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UUA1H2R2MCL1GS fall under?
The UUA1H2R2MCL1GS is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > SMD Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to UUA1H2R2MCL1GS when available in the SMD Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UUA1H2R2MCL1GS you can contact the distributor directly for product support, shipping queries etc.
Is the UUA1H2R2MCL1GS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for UUA1H2R2MCL1GS have stock available?
Authorised distributors including CoreStaff, Newark Electronics and TTI Europe have stock available or on a lead time for UUA1H2R2MCL1GS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UUA1H2R2MCL1GS often in real-time on the comparison pages.
What if I can't find stock of UUA1H2R2MCL1GS?
You can fill out our help required form which you can use to request a quote for UUA1H2R2MCL1GS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.