Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Sealing Cap |
---|---|
For Use With | UTS Series Square Flange Connectors |
Connector Body Material | Thermoplastic Body |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Sealing Cap, Rcpt, Thermoplastic | Newark Electronics |
SEALING CAP, UTS CIRCULAR CONNECTOR | element14 |
Receptacle sealing cap, size 8 | RS |
Square flange receptacle sealing cap, size 8, for UTS receptacle | Souriau-Sunbank by Eaton UTS8DCGE | RS Americas |
Where can I find additional details, specifications and documents for a UTS8DCGE?
Additional datasheets, footprints and schematics for UTS8DCGE are listed on our Part Details page. You can also find images and similar parts to UTS8DCGE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UTS8DCGE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UTS8DCGE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UTS8DCGE fall under?
The UTS8DCGE is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to UTS8DCGE when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UTS8DCGE you can contact the distributor directly for product support, shipping queries etc.
Is the UTS8DCGE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UTS8DCGE have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for UTS8DCGE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UTS8DCGE often in real-time on the comparison pages.
What if I can't find stock of UTS8DCGE?
You can fill out our help required form which you can use to request a quote for UTS8DCGE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.