Status: | Unknown |
---|---|
Series: | UTS LC Series |
RoHS: | Unknown |
Fibre Optic Connector Type | LC |
---|---|
Fibre Type | Singlemode Multimode |
Fibre Diameter | - |
Connector Body Material | Thermoplastic Body |
Product Range | UTS LC Series |
SVHC | No SVHC (15-Jan-2019) |
Jam nut receptacle for optical fiber LC contacts | RS Americas |
FIBER OPTIC, LC, RCPT, SINGLE/MULTI MODE | Farnell |
Fiber Optic, Lc, Receptacle, Single/Multi Mode | Newark Electronics |
FIBER OPTIC, LC, RCPT | TTI Europe |
JAM NUT REC OPTICAL FIBER LC CONTACTS | Mouser Electronics |
Where can I find additional details, specifications and documents for a UTS718LCN?
Additional datasheets, footprints and schematics for UTS718LCN are listed on our Part Details page. You can also find images and similar parts to UTS718LCN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UTS718LCN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UTS718LCN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UTS718LCN fall under?
The UTS718LCN is listed under Connectors > Fibre Optic Attenuators & Connectors > Fibre Optic Connectors.
Can I view similar or alternative parts?
You can view similar parts to UTS718LCN when available in the Fibre Optic Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UTS718LCN you can contact the distributor directly for product support, shipping queries etc.
Is the UTS718LCN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UTS718LCN have stock available?
Authorised distributors including RS Americas, Farnell, element14, Newark Electronics and TTI Europe have stock available or on a lead time for UTS718LCN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UTS718LCN often in real-time on the comparison pages.
What if I can't find stock of UTS718LCN?
You can fill out our help required form which you can use to request a quote for UTS718LCN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.