Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.60
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.05
|
69
in stock
|
Buy Now | |
TTI Europe
from US$4.26
|
2,886
in stock
|
Buy Now | |
Newark Electronics
from US$9.97
|
369
in stock
|
Buy Now | |
element14
from US$10.72
|
369
in stock
|
Buy Now | |
Farnell
from US$3.97
|
369
in stock
|
Buy Now | |
Distrelec
from US$16.70
|
321
in stock
|
Buy Now | |
RS Americas
from US$3.60
|
162
in stock
|
Buy Now | |
PEI-Genesis
from US$8.57
|
150
in stock
|
Buy Now | |
Heilind Electronics
-
|
1,005
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
335
in stock
|
Buy Now |
Accessory Type | Dust Cap |
---|---|
For Use With | UTS Series Shell Size 14 Circular Connectors |
Connector Body Material | Metal Body |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Material | Thermoplastic |
JAM NUT SEALING CAP S. 14 | TTI Europe |
Dust Cap/Cover, Size 14, Dust Cap, Uts Series Shell Size 14 Circular Connectors, Metal Body Rohs Compliant: Yes |Souriau-Sunbank/eaton UTS14DCG | Newark Electronics |
DUST CAP, RECEPTACLE, SIZE14 | element14 |
Souriau by Eaton Cap for Receptacles Size 14, 14 Size | Distrelec |
connector accessory dust cap for size 14 uts-series receptacle | Souriau-Sunbank by Eaton UTS14DCG | RS Americas |
UTS Jam Nut DustCap Sz 14 | PEI-Genesis |
UTS RECEPTACLE DUSTCAP - SIZE 14 | RS |
RECEPTACLE DUSTCAP | Heilind Electronics |
Where can I find additional details, specifications and documents for a UTS14DCG?
Additional datasheets, footprints and schematics for UTS14DCG are listed on our Part Details page. You can also find images and similar parts to UTS14DCG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UTS14DCG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UTS14DCG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UTS14DCG fall under?
The UTS14DCG is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to UTS14DCG when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UTS14DCG you can contact the distributor directly for product support, shipping queries etc.
Is the UTS14DCG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UTS14DCG have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for UTS14DCG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UTS14DCG often in real-time on the comparison pages.
What if I can't find stock of UTS14DCG?
You can fill out our help required form which you can use to request a quote for UTS14DCG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.