Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.42
Accessory Type | Dust Cap |
---|---|
For Use With | UTP UTG UTO UTOW Series Circular Connectors |
Connector Body Material | Metal Body |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Colour | Black |
Flammability Rating | UL94V-0 |
IP / NEMA Rating | IP65 |
Material | GF Polyester |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
PLASTIC DUST CAP SZ12 | TTI Europe |
Dust/Sealing Cap, Shell Sz 12, Black | Newark Electronics |
DUST CAP, FOR SHELL SIZE 12 | element14 |
Colour Coding Ring Shell Size 12 For Use With UT0 Series Receptacle Connector | Souriau-Sunbank by Eaton UTP12DCG | RS Americas |
Souriau, UTP12DCG | RS |
Where can I find additional details, specifications and documents for a UTP12DCG?
Additional datasheets, footprints and schematics for UTP12DCG are listed on our Part Details page. You can also find images and similar parts to UTP12DCG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UTP12DCG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UTP12DCG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UTP12DCG fall under?
The UTP12DCG is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to UTP12DCG when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UTP12DCG you can contact the distributor directly for product support, shipping queries etc.
Is the UTP12DCG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UTP12DCG have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for UTP12DCG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UTP12DCG often in real-time on the comparison pages.
What if I can't find stock of UTP12DCG?
You can fill out our help required form which you can use to request a quote for UTP12DCG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.