Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Transistor Polarity | Dual N Channel |
---|---|
Continuous Drain Current Id | 5.5A |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | 0.03ohm |
Rds(on) Test Voltage Vgs | 4.5V |
Threshold Voltage Vgs | 1.5V |
Power Dissipation Pd | 2W |
Transistor Case Style | DFN2020 |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Transistor MOSFET Array Dual N-CH 30V 5.5A 8-Pin DFN2020 Emboss T/R | Avnet Asia |
Dual N-CH 30V 5,5A DFN2020-8D | Rutronik |
Mosfet, Dual N-Ch, 30V, 5.5A, 2W | Newark Electronics |
MOSFET, DUAL N-CH, 30V, 5.5A, 2W | element14 |
Where can I find additional details, specifications and documents for a UT6K3TCR?
Additional datasheets, footprints and schematics for UT6K3TCR are listed on our Part Details page. You can also find images and similar parts to UT6K3TCR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UT6K3TCR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UT6K3TCR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UT6K3TCR fall under?
The UT6K3TCR is listed under Rohm Parts.
Can I view similar or alternative parts?
You can view similar parts to UT6K3TCR when available in the Rohm Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UT6K3TCR you can contact the distributor directly for product support, shipping queries etc.
Is the UT6K3TCR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UT6K3TCR have stock available?
Authorised distributors including Avnet Asia, CoreStaff, Rutronik, Newark Electronics and Avnet America have stock available or on a lead time for UT6K3TCR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UT6K3TCR often in real-time on the comparison pages.
What if I can't find stock of UT6K3TCR?
You can fill out our help required form which you can use to request a quote for UT6K3TCR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.