Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.83
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.98
|
No stock
|
Buy Now | |
TTI Europe
from US$8.72
|
1,384
in stock
|
Buy Now | |
Distrelec
from US$6.89
|
21
in stock
|
Buy Now | |
element14
from US$7.64
|
16
in stock
|
Buy Now | |
Farnell
from US$6.83
|
16
in stock
|
Buy Now | |
Compona
-
|
118
in stock
|
Buy Now | |
Newark Electronics
from US$15.15
|
-
|
Buy Now | |
RS Americas
from US$8.38
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Accessory Type | Dust Cap |
---|---|
For Use With | UTP UTG UTO UTOW Series Circular Connectors |
Connector Body Material | Zinc Alloy Body |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Colour | Nickel Plated |
Material | Zinc Alloy |
DUSTCAP FOR RECEPTACLE SZ12 | TTI Europe |
Souriau by Eaton Protective cap Trim Trio, size UTG/UT0 | Distrelec |
DUST CAP, METAL, SIZE 12 | element14 |
Metal receptacle sealed dust cap, size 1 | RS |
Dust Cap, Metal, Rcpt Circular Conn | Newark Electronics |
Dust Cap | RS Americas |
Where can I find additional details, specifications and documents for a UT012DCG?
Additional datasheets, footprints and schematics for UT012DCG are listed on our Part Details page. You can also find images and similar parts to UT012DCG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UT012DCG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UT012DCG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UT012DCG fall under?
The UT012DCG is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to UT012DCG when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UT012DCG you can contact the distributor directly for product support, shipping queries etc.
Is the UT012DCG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UT012DCG have stock available?
Authorised distributors including TTI Europe, Distrelec, element14, Farnell and Compona have stock available or on a lead time for UT012DCG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UT012DCG often in real-time on the comparison pages.
What if I can't find stock of UT012DCG?
You can fill out our help required form which you can use to request a quote for UT012DCG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.