Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Scope Channels | 1 Channel |
Bandwidth | 8MHz |
Sampling Rate | 40MSPS |
Display Memory Depth | - |
Calculated Rise Time | - |
Scope Display Type | LCD Black and White |
Kit Contents | Test Lead Crocodile Clip Software USB Interface Cable |
Manufacturer Warranty | - |
SVHC | No SVHC (27-Jun-2018) |
Plug Type | EU UK |
Input Impedance | 10Mohm |
Input Voltage | 500V |
Manufacturers Warranty | 24 |
Scope Type | Hand Held |
Where can I find additional details, specifications and documents for a UT-81B?
Additional datasheets, footprints and schematics for UT-81B are listed on our Part Details page. You can also find images and similar parts to UT-81B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UT-81B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UT-81B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UT-81B fall under?
The UT-81B is listed under Test Equipment > Oscilloscopes > Hand Held Oscilloscopes.
Can I view similar or alternative parts?
You can view similar parts to UT-81B when available in the Hand Held Oscilloscopes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UT-81B you can contact the distributor directly for product support, shipping queries etc.
Is the UT-81B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UT-81B have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for UT-81B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UT-81B often in real-time on the comparison pages.
What if I can't find stock of UT-81B?
You can fill out our help required form which you can use to request a quote for UT-81B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.