Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Power Rating | 630VA |
---|---|
Secondary Voltages | 2 x 12V |
Isolation Transformer Primary Voltages | 208V, 230V, 380V, 400V, 415V, 440V, 460V, 480V, 500V, 525V, 550V, 575V, 600V |
RoHS Compliant | Yes |
Transformer, AC, Open, 50-60 Hz, Pri: 208-600V, Sec: 2X12V, 630 VA | Block USA USTE 630/2X12 | RS Americas |
Chassis Mount Transformer, 630Va Rohs Compliant: Yes |Block USTE 630/2X12 | Newark Electronics |
CHASSIS MOUNT TRANSFORMER, 630VA | element14 |
Block Control Transformer 208 VAC / 600 VAC 2x 12 VAC 630VA | Distrelec |
Where can I find additional details, specifications and documents for a USTE 630/2X12?
Additional datasheets, footprints and schematics for USTE 630/2X12 are listed on our Part Details page. You can also find images and similar parts to USTE 630/2X12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for USTE 630/2X12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view USTE 630/2X12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does USTE 630/2X12 fall under?
The USTE 630/2X12 is listed under Transformers > Isolation Transformers.
Can I view similar or alternative parts?
You can view similar parts to USTE 630/2X12 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the USTE 630/2X12 you can contact the distributor directly for product support, shipping queries etc.
Is the USTE 630/2X12 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for USTE 630/2X12 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for USTE 630/2X12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for USTE 630/2X12 often in real-time on the comparison pages.
What if I can't find stock of USTE 630/2X12?
You can fill out our help required form which you can use to request a quote for USTE 630/2X12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.