Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$95.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$123.29
|
608
in stock
|
Buy Now | |
element14
from US$98.92
|
25
in stock
|
Buy Now | |
Farnell
from US$123.29
|
25
in stock
|
Buy Now | |
Distrelec
from US$100.11
|
8
in stock
|
Buy Now | |
Conrad
from US$122.99
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$95.35
|
-
|
Buy Now | |
RS Americas
from US$148.50
|
-
|
Buy Now |
Power Rating | 250VA |
---|---|
Secondary Voltages | 2 x 12V |
Current Rating | - |
Isolation Transformer Primary Voltages | 208V 230V 380V 400V 415V 440V 460V 480V 500V 525V 550V 575V 600V |
Plug Type | - |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
External Depth | 102mm |
External Length / Height | 104mm |
External Width | 96mm |
Primary Voltages | 208V 230V 380V 400V 415V 440V 460V 480V 500V 525V 550V 575V 600V |
Weight | 3.6kg |
univ I/P transformer,250VA 2x0-12V o/p | RS |
Transformer, Isolating 250VA | element14 |
TRANSFORMER, 2 X 12V, 250VA | Farnell |
Block Control Transformer 230 VAC / 400 VAC / 575 VAC 2x 12 VAC 250VA | Distrelec |
1 x 208 V AC, 230 V AC, 380 V AC, 400 V AC, 415 V AC, 440 V AC, 460 V AC, 480 V AC, 500 V AC, 525 V AC, 550 V AC, 575 V AC, 600 V AC | Conrad |
Transformer, Isolation, 250Va, 2 X 12V | Newark Electronics |
Transformer, AC, Open, 50-60 Hz, Pri: 208-600V, Sec: 2x12V, 250 VA | Block USA USTE 250/2X12 | RS Americas |
Where can I find additional details, specifications and documents for a USTE250/2X12?
Additional datasheets, footprints and schematics for USTE250/2X12 are listed on our Part Details page. You can also find images and similar parts to USTE250/2X12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for USTE250/2X12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view USTE250/2X12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does USTE250/2X12 fall under?
The USTE250/2X12 is listed under Electronic & Electrical Components > Transformers > Isolation Transformers.
Can I view similar or alternative parts?
You can view similar parts to USTE250/2X12 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the USTE250/2X12 you can contact the distributor directly for product support, shipping queries etc.
Is the USTE250/2X12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for USTE250/2X12 have stock available?
Authorised distributors including RS, element14, Farnell, Distrelec and Conrad have stock available or on a lead time for USTE250/2X12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for USTE250/2X12 often in real-time on the comparison pages.
What if I can't find stock of USTE250/2X12?
You can fill out our help required form which you can use to request a quote for USTE250/2X12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.