Status: | Unknown |
---|---|
Series: | USTE Series |
RoHS: | Unknown |
Prices starting from US$68.87
Distributor | Stock | ||
---|---|---|---|
RS
from US$100.28
|
130
in stock
|
Buy Now | |
element14
from US$80.56
|
48
in stock
|
Buy Now | |
Farnell
from US$100.28
|
48
in stock
|
Buy Now | |
Newark Electronics
from US$80.68
|
47
in stock
|
Buy Now | |
Distrelec
from US$68.87
|
31
in stock
|
Buy Now | |
Conrad
from US$85.81
|
30
in stock
|
Buy Now | |
RS Americas
from US$91.78
|
13
in stock
|
Buy Now |
Power Rating | 100VA |
---|---|
Secondary Voltages | 2 x 115V |
Current Rating | - |
Isolation Transformer Primary Voltages | 208V 230V 380V 400V 415V 440V 460V 480V 500V 525V 550V 575V 600V |
Plug Type | - |
Product Range | USTE Series |
SVHC | No SVHC (12-Jan-2017) |
AC Power | 100VA |
Approval Bodies | EN IEC UL VDE |
External Depth | 85mm |
External Length / Height | 96mm |
External Width | 84mm |
Fixing Centres LxW | 64 x 64 |
Input Voltage | 600V |
Insulation Class | VDE - B UL - 130 |
Multiple Output Voltages | 2 X 115V |
Operating Temperature Max | 40°C |
Output 2 Voltage Max | 115V |
Output Voltage | 115V |
Primary Voltages | 208V 230V 380V 400V 415V 440V 460V 480V 500V 525V 550V 575V 600V |
Protection Type | IP00 |
Secondary No Load Voltage | 1.07V |
Secondary Power | 100VA |
Supply Frequency Max | 60Hz |
Supply Frequency Min | 50Hz |
Test Voltage | 5000VAC |
Transformer Type | Isolation |
Type | Open |
Weight | 2.1kg |
univ I/P transformer,100VA 2x0-115V o/p | RS |
Transformer, Isolating 100VA | element14 |
TRANSFORMER, ISOLATING, 100VA | Farnell |
Isolation Transformer, 100 Va Rohs Compliant: Yes |Block USTE100/2X115 | Newark Electronics |
Block Control Transformer 208 VAC / 600 VAC 2x 115 VAC 100VA | Distrelec |
1 x 208 V AC, 230 V AC, 380 V AC, 400 V AC, 415 V AC, 440 V AC, 460 V AC, 480 V AC, 500 V AC, 525 V AC, 550 V AC, 575 V AC, 600 V AC | Conrad |
Transformer, AC, Open, 50-60 Hz, Pri: 208-600V, Sec: 2x115V, 100 VA | Block USA USTE 100/2X115 | RS Americas |
Where can I find additional details, specifications and documents for a USTE100/2X115?
Additional datasheets, footprints and schematics for USTE100/2X115 are listed on our Part Details page. You can also find images and similar parts to USTE100/2X115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for USTE100/2X115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view USTE100/2X115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does USTE100/2X115 fall under?
The USTE100/2X115 is listed under Electronic & Electrical Components > Transformers > Isolation Transformers.
Can I view similar or alternative parts?
You can view similar parts to USTE100/2X115 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the USTE100/2X115 you can contact the distributor directly for product support, shipping queries etc.
Is the USTE100/2X115 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for USTE100/2X115 have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and Distrelec have stock available or on a lead time for USTE100/2X115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for USTE100/2X115 often in real-time on the comparison pages.
What if I can't find stock of USTE100/2X115?
You can fill out our help required form which you can use to request a quote for USTE100/2X115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.