Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | RF / IF |
---|---|
Silicon Manufacturer | On Semiconductor |
Silicon Core Number | AX-SFUS-1-01-TB05 PCA9655EMTTXG |
Application Sub Type | Internet of Things (IoT) |
Kit Contents | IoT IDK US SigFox Eval Board AX-SFUS-1-01-TB05 PCA9655EMTTXG |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Evaluation Board, Internet Of Things | Newark Electronics |
EVALUATION BOARD, INTERNET OF THINGS | element14 |
IoT IDK US SigFox Evaluation Board | Avnet America |
Where can I find additional details, specifications and documents for a US-SIGFOX-GEVB?
Additional datasheets, footprints and schematics for US-SIGFOX-GEVB are listed on our Part Details page. You can also find images and similar parts to US-SIGFOX-GEVB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for US-SIGFOX-GEVB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view US-SIGFOX-GEVB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does US-SIGFOX-GEVB fall under?
The US-SIGFOX-GEVB is listed under ON Semiconductor Parts.
Can I view similar or alternative parts?
You can view similar parts to US-SIGFOX-GEVB when available in the ON Semiconductor Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the US-SIGFOX-GEVB you can contact the distributor directly for product support, shipping queries etc.
Is the US-SIGFOX-GEVB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for US-SIGFOX-GEVB have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for US-SIGFOX-GEVB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for US-SIGFOX-GEVB often in real-time on the comparison pages.
What if I can't find stock of US-SIGFOX-GEVB?
You can fill out our help required form which you can use to request a quote for US-SIGFOX-GEVB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.