Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
External Diameter | 5mm |
---|---|
Overall Length | 11mm |
Mounting Hole Dia | 5mm |
Fastener Material | Nylon 6.6 (Polyamide 6.6) |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
External Width | 100mm |
Material | Nylon 6.6 |
Wire Diameter | 12mm |
Unscrewing Snap Rivet 25mm | RS |
Rivet | Transfer Multisort Elektronik |
Snap Rivet, Un-Screw, Blk,.158-.276 in | Essentra Components USR-1131 | RS Americas |
Where can I find additional details, specifications and documents for a USR-1131?
Additional datasheets, footprints and schematics for USR-1131 are listed on our Part Details page. You can also find images and similar parts to USR-1131 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for USR-1131 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view USR-1131 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does USR-1131 fall under?
The USR-1131 is listed under Essentra Parts.
Can I view similar or alternative parts?
You can view similar parts to USR-1131 when available in the Essentra Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the USR-1131 you can contact the distributor directly for product support, shipping queries etc.
Is the USR-1131 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for USR-1131 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, RS Americas and Farnell have stock available or on a lead time for USR-1131.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for USR-1131 often in real-time on the comparison pages.
What if I can't find stock of USR-1131?
You can fill out our help required form which you can use to request a quote for USR-1131 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.