USP12837 Thermistors by Littelfuse

NTC THERMISTOR 10K WIRE LEADED

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$14.62

Distributor Stock
Logo for Farnell
Farnell
from US$17.50
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$16.31
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$14.62
-
Buy Now
Logo for element14
element14
from US$15.25
-
Buy Now

Specifications

Zero Power Resistance at 25°C 10kohm
Product Range -
Thermistor Mounting Panel
Beta Value (K) 3892K
Thermistor Case Style -
Thermistor Terminals Wire Leaded
Operating Temperature Min -55°C

Alternative Descriptions

Ntc Thermistor, 10K, Wire Leaded | Newark Electronics
USP Series Poly-Nylon Insulated Wire Thermistor Micro Probe and Assemblies | Future Electronics
43AC9645 | element14
NTC THERMISTOR, 10K, WIRE LEADED | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a USP12837?

Additional datasheets, footprints and schematics for USP12837 are listed on our Part Details page. You can also find images and similar parts to USP12837 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for USP12837 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view USP12837 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does USP12837 fall under?

The USP12837 is listed under Circuit Protection > Thermistors > Temperature Sensing / Compensation NTC Thermistors.

Can I view similar or alternative parts?

You can view similar parts to USP12837 when available in the Temperature Sensing / Compensation NTC Thermistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the USP12837 you can contact the distributor directly for product support, shipping queries etc.

Is the USP12837 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for USP12837 have stock available?

Authorised distributors including Newark Electronics, Future Electronics, element14 and Farnell have stock available or on a lead time for USP12837.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for USP12837 often in real-time on the comparison pages.

What if I can't find stock of USP12837?

You can fill out our help required form which you can use to request a quote for USP12837 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay