USP10981 Thermistors by Littelfuse

NTC THERMISTOR 10K WIRE LEADED

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$15.84

Distributor Stock
Logo for Farnell
Farnell
from US$19.34
116
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$18.23
116
in stock
Buy Now
Logo for element14
element14
from US$19.73
116
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$15.84
-
Buy Now
Logo for RS Americas
RS Americas
from US$22.18
-
Buy Now

Specifications

Zero Power Resistance at 25°C 10kohm
Product Range -
Thermistor Mounting Panel
Beta Value (K) 3892K
Thermistor Case Style -
Thermistor Terminals Wire Leaded
Operating Temperature Min -55°C

Alternative Descriptions

Ntc Thermistor, 10K, Wire Leaded | Newark Electronics
NTC THERMISTOR, 10K, WIRE LEADED | element14
USP Series 10 kOhm ▒1% 3892 K Stainless Steel Probe Housing NTC Thermistor | Future Electronics
NTC Thermistor, 10k Ohm, Cylindrical Probe, Stainless Steel | Littelfuse USP10981 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a USP10981?

Additional datasheets, footprints and schematics for USP10981 are listed on our Part Details page. You can also find images and similar parts to USP10981 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for USP10981 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view USP10981 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does USP10981 fall under?

The USP10981 is listed under Circuit Protection > Thermistors > Temperature Sensing / Compensation NTC Thermistors.

Can I view similar or alternative parts?

You can view similar parts to USP10981 when available in the Temperature Sensing / Compensation NTC Thermistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the USP10981 you can contact the distributor directly for product support, shipping queries etc.

Is the USP10981 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for USP10981 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS Americas have stock available or on a lead time for USP10981.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for USP10981 often in real-time on the comparison pages.

What if I can't find stock of USP10981?

You can fill out our help required form which you can use to request a quote for USP10981 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay