Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sensing Range | 300 mm 11.811 in |
---|---|
Sensing Object | Transparent, translucent or opaque object: 20 x 20 mm 0.787 x 0.787 in or more, Hole: 10 x 10 mm 0.394 x 0.394 in or more |
Supply Voltage | 12 to 24 V DC plus or minus10 % Ripple P-P 10 % or less |
Current Consumption | Transmitter: 35 mA or less, Receiver: 35 mA or less |
Output | NPN transistor universal • Maximum sink current: 100 mA • Residual voltage: 1 V or less (at 100 mA sink current) |
Output: Output Operation | Selectable either sound-received-ON or sound-blocked-ON by the control input |
Response Time | 5 ms or less |
Sensitivity Adjuster | Continuously variable adjuster |
Transmission Frequency | 220 kHz approx |
Protection | IP62 (IEC) |
Ambient Temperature | 0 to +50 degrees +32 to +122 degrees Fahrenheit (No dew condensation), Storage: –25 to +70 degrees –13 to +158 degrees Fahrenheit |
Material | Enclosure: Polycarbonate |
Accessories | MS-N30 (Sensor mounting bracket): 1 set for transmitter and receiver, Adjusting screwdriver: 1 pc. |
Sensor,Ultrasonic,300mm max range,on/off | RS |
Ultra Sonic Thru 300Mm 12-24Vdc Npn |Panasonic US-N300 | Newark Electronics |
Where can I find additional details, specifications and documents for a US-N300?
Additional datasheets, footprints and schematics for US-N300 are listed on our Part Details page. You can also find images and similar parts to US-N300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for US-N300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view US-N300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does US-N300 fall under?
The US-N300 is listed under Industrial Automation > Industrial Sensors > Particular Use Sensors > Thru-beam Type Ultrasonic Sensor US-N300.
Can I view similar or alternative parts?
You can view similar parts to US-N300 when available in the Thru-beam Type Ultrasonic Sensor US-N300 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the US-N300 you can contact the distributor directly for product support, shipping queries etc.
Is the US-N300 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for US-N300 have stock available?
Authorised distributors including RS and Newark Electronics have stock available or on a lead time for US-N300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for US-N300 often in real-time on the comparison pages.
What if I can't find stock of US-N300?
You can fill out our help required form which you can use to request a quote for US-N300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.