Status: | Unknown |
---|---|
Series: | USLPT Series |
RoHS: | Compliant |
Product Range | USLPT Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | SMD |
Actuator Style | Round Button |
Actuating Force | 160gf |
Contact Rating | 50mA at 12VDC |
RoHS Compliant | Yes |
TACT ULTRA TB 2.8X1.9X0.6 160GF Actuator Style: Round Operating Function: NO Contact Base Material: Stainless Steel Switch Contact Plating Material: Silver Low Profile: Yes Round Stainless Steel Silver | Tactile Switch With Dome Switch | Part Number: USLPT2819DT2TR | Internal Number: 2337225-1 | TE Connectivity | TE Store |
Tact Switch, Spst-No, 0.05A, 12Vdc, Smd | Newark Electronics |
TACT SWITCH, SPST-NO, 0.05A, 12VDC, SMD | element14 |
Where can I find additional details, specifications and documents for a USLPT2819DT2TR?
Additional datasheets, footprints and schematics for USLPT2819DT2TR are listed on our Part Details page. You can also find images and similar parts to USLPT2819DT2TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for USLPT2819DT2TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view USLPT2819DT2TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does USLPT2819DT2TR fall under?
The USLPT2819DT2TR is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to USLPT2819DT2TR when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the USLPT2819DT2TR you can contact the distributor directly for product support, shipping queries etc.
Is the USLPT2819DT2TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for USLPT2819DT2TR have stock available?
Authorised distributors including TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for USLPT2819DT2TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for USLPT2819DT2TR often in real-time on the comparison pages.
What if I can't find stock of USLPT2819DT2TR?
You can fill out our help required form which you can use to request a quote for USLPT2819DT2TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.