Status: | Unknown |
---|---|
Series: | USG Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Signal Generator Type | RF |
---|---|
Product Range | USG Series |
Bandwidth | 4.4GHz |
Connector Type | N Type |
External Depth | 30mm |
External Height | 103mm |
RoHS Compliant | Yes |
Signal Generator Type:Rf | Newark Electronics |
Where can I find additional details, specifications and documents for a USG-LF44?
Additional datasheets, footprints and schematics for USG-LF44 are listed on our Part Details page. You can also find images and similar parts to USG-LF44 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for USG-LF44 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view USG-LF44 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does USG-LF44 fall under?
The USG-LF44 is listed under Test & Measurement > RF Test Equipment > RF Signal Generators.
Can I view similar or alternative parts?
You can view similar parts to USG-LF44 when available in the RF Signal Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the USG-LF44 you can contact the distributor directly for product support, shipping queries etc.
Is the USG-LF44 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for USG-LF44 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for USG-LF44.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for USG-LF44 often in real-time on the comparison pages.
What if I can't find stock of USG-LF44?
You can fill out our help required form which you can use to request a quote for USG-LF44 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.