Status: | Unknown |
---|---|
Series: | USG Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Signal Generator Type | RF |
---|---|
Product Range | USG Series |
Bandwidth | 4.4GHz |
Connector Type | N Type |
External Depth | 30mm |
External Height | 103mm |
RoHS Compliant | Yes |
Signal Generator Type:Rf | Newark Electronics |
Where can I find additional details, specifications and documents for a USG-3044?
Additional datasheets, footprints and schematics for USG-3044 are listed on our Part Details page. You can also find images and similar parts to USG-3044 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for USG-3044 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view USG-3044 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does USG-3044 fall under?
The USG-3044 is listed under Test & Measurement > RF Test Equipment > RF Signal Generators.
Can I view similar or alternative parts?
You can view similar parts to USG-3044 when available in the RF Signal Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the USG-3044 you can contact the distributor directly for product support, shipping queries etc.
Is the USG-3044 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for USG-3044 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for USG-3044.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for USG-3044 often in real-time on the comparison pages.
What if I can't find stock of USG-3044?
You can fill out our help required form which you can use to request a quote for USG-3044 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.