Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Flame Sensor Type | Digital Sensor |
---|---|
No. of Channels | 1Channels |
Filter Aperture | 1.65mm |
Filter Type | 2.2µm Longpass |
Sensor Output Type | Serial I2C |
Flame Sensor Package | SMD 5.65mm x 3.7mm x 1.55mm |
RoHS Compliant | Yes |
Ir Flame Sensor, Serial I2C O/P, Smd | Newark Electronics |
Digital Flame sensor,SMD,2.2um LP | RS |
Flame sensor, Digital SMD, Single element, Aperture: 1.65mm, Filter: 2.2m LP | KEMET USEQFSEA22L180 | RS Americas |
Where can I find additional details, specifications and documents for a USEQFSEA22L180?
Additional datasheets, footprints and schematics for USEQFSEA22L180 are listed on our Part Details page. You can also find images and similar parts to USEQFSEA22L180 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for USEQFSEA22L180 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view USEQFSEA22L180 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does USEQFSEA22L180 fall under?
The USEQFSEA22L180 is listed under Sensors & Transducers > Sensors > Pyroelectric Infrared Sensors > Flame Sensors.
Can I view similar or alternative parts?
You can view similar parts to USEQFSEA22L180 when available in the Flame Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the USEQFSEA22L180 you can contact the distributor directly for product support, shipping queries etc.
Is the USEQFSEA22L180 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for USEQFSEA22L180 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for USEQFSEA22L180.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for USEQFSEA22L180 often in real-time on the comparison pages.
What if I can't find stock of USEQFSEA22L180?
You can fill out our help required form which you can use to request a quote for USEQFSEA22L180 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.