Status: | Active |
---|---|
Series: | USBLC6-2SC6Y |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.63
|
5,150
in stock
|
Buy Now | |
element14
from US$0.32
|
275,068
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
221,847
in stock
|
Buy Now | |
Farnell
from US$0.40
|
196,323
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
39,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
8,145
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Very low leakage current: 10 nA |
RoHS compliant |
AEC-Q101 qualified |
Benefits Very low capacitance between lines to GND for optimized data integrity and speed Low PCB space consumption Enhanced ESD protection. ISO10605 up to 25 kV guaranteed at device level ESD protection of VBUS High reliability offered by monolithic integration Fast response time Consistent D+ / D- signal balance:Very low capacitance matching toleranceI/O to GND = 0.015 pFCompliant with USB 2.0 requirements |
Very low capacitance between lines to GND for optimized data integrity and speed |
Low PCB space consumption |
Enhanced ESD protection. ISO10605 up to 25 kV guaranteed at device level |
ESD protection of VBUS |
High reliability offered by monolithic integration |
Fast response time |
Consistent D+ / D- signal balance:Very low capacitance matching toleranceI/O to GND = 0.015 pFCompliant with USB 2.0 requirements |
Very low capacitance matching toleranceI/O to GND = 0.015 pF |
Compliant with USB 2.0 requirements |
Complies with the following standards ISO10605: C = 150 pF, R = 330 Ω25 kV (air discharge)15 kV (contact discharge) ISO10605: C = 330 pF, R = 330 Ω15 kV (air discharge)15 kV (contact discharge) ISO7637-3Pulse 3a: Vs = -150 VPulse 3b: Vs = +100 V USB 2.0 ports up to 480 Mb/s (high speed) Compatible with USB 1.1 low and full speed High-speed datalines in smart junction boxes Ethernet port: 10/100 Mb/s Video line protection |
ISO10605: C = 150 pF, R = 330 Ω25 kV (air discharge)15 kV (contact discharge) |
25 kV (air discharge) |
15 kV (contact discharge) |
ISO10605: C = 330 pF, R = 330 Ω15 kV (air discharge)15 kV (contact discharge) |
15 kV (air discharge) |
15 kV (contact discharge) |
ISO7637-3Pulse 3a: Vs = -150 VPulse 3b: Vs = +100 V |
Pulse 3a: Vs = -150 V |
Pulse 3b: Vs = +100 V |
USB 2.0 ports up to 480 Mb/s (high speed) |
Compatible with USB 1.1 low and full speed |
High-speed datalines in smart junction boxes |
Ethernet port: 10/100 Mb/s |
Video line protection |
Product Specifications |
---|
DS9041 Automotive very low capacitance ESD protection |
Technical Notes & Articles |
---|
TA0324 ESD protection improvement in cellular handsets |
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
How to protect applications against ESD? EMC - system immunity against electrostatic discharges |
DIODE, ESD PROTECTION, 5.25V, SOT-23-6 | element14 |
Diode, Esd Protection, 5.25V, Sot-23-6 | Newark Electronics |
USBLC6 Series 2 Line 6 V Uni / Bi Directional ESD Protection - SOT-23-6 | Future Electronics |
Diode: TVS array | Transfer Multisort Elektronik |
Low Cap. ESD Protection Auto SOT-23-6 | RS |
ESD Suppressor Diode Arrays Uni-Dir 15kV@Air Gap/8kV@Contact Disc 6-Pin SOT-23 T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a USBLC6-2SC6Y?
Additional datasheets, footprints and schematics for USBLC6-2SC6Y are listed on our Part Details page. You can also find images and similar parts to USBLC6-2SC6Y on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for USBLC6-2SC6Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view USBLC6-2SC6Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does USBLC6-2SC6Y fall under?
The USBLC6-2SC6Y is listed under Protections and EMI filters > ESD Protection > Automotive ESD protection.
Can I view similar or alternative parts?
You can view similar parts to USBLC6-2SC6Y when available in the Automotive ESD protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the USBLC6-2SC6Y you can contact the distributor directly for product support, shipping queries etc.
Is the USBLC6-2SC6Y RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for USBLC6-2SC6Y have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Future Electronics and Transfer Multisort Elektronik have stock available or on a lead time for USBLC6-2SC6Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for USBLC6-2SC6Y often in real-time on the comparison pages.
What if I can't find stock of USBLC6-2SC6Y?
You can fill out our help required form which you can use to request a quote for USBLC6-2SC6Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.