Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$37.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$56.52
|
39
in stock
|
Buy Now | |
TTI Europe
from US$64.46
|
339
in stock
|
Buy Now | |
RS Americas
from US$63.06
|
95
in stock
|
Buy Now | |
PEI-Genesis
from US$42.55
|
90
in stock
|
Buy Now | |
Heilind Electronics
from US$84.51
|
69
in stock
|
Buy Now | |
Electro Enterprises
from US$46.80
|
61
in stock
|
Buy Now | |
Newark Electronics
from US$57.72
|
43
in stock
|
Buy Now | |
element14
from US$53.05
|
39
in stock
|
Buy Now | |
RS
from US$55.41
|
28
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$84.51
|
16
in stock
|
Buy Now | |
Avnet America
from US$37.18
|
-
|
Buy Now | |
Distrelec
from US$63.90
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
USB Connector Convert From | USB Type A Receptacle |
---|---|
USB Connector Convert To | USB Type A Receptacle |
USB Standard | USB 2.0 |
IP Rating | IP68 |
Product Range | - |
Contact Material | - |
Contact Plating | - |
SVHC | Cadmium (15-Jun-2015) |
RECEPT SQUARE FLANGE USB-A | TTI Europe |
Connector metal circular square flange panel recept usb 2.0 type a olive drab | Amphenol Pcd USBFTV21G | RS Americas |
USBF TV SQ FLANGE RE USB-A OD | PEI-Genesis |
USB FIELD THREADED SQUARE | Heilind Electronics |
Usb Adapter, 2.0 Type A-Type A, Ip67 | Newark Electronics |
USB ADAPTOR, 2.0 TYPE A-TYPE A, IP67 | element14 |
USB-A skt,squ flange,olive drab cadmium | RS |
USB Adapter, USB Type A Receptacle, USB Type A Receptacle, USB 2.0, IP68, USBFTV | Avnet America |
Amphenol Socapex Connector, USB-A 2.0, Socket, Panel Mount | Distrelec |
Where can I find additional details, specifications and documents for a USBFTV21G?
Additional datasheets, footprints and schematics for USBFTV21G are listed on our Part Details page. You can also find images and similar parts to USBFTV21G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for USBFTV21G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view USBFTV21G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does USBFTV21G fall under?
The USBFTV21G is listed under Connectors > USB Connectors & Adapters > USB Adapters.
Can I view similar or alternative parts?
You can view similar parts to USBFTV21G when available in the USB Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the USBFTV21G you can contact the distributor directly for product support, shipping queries etc.
Is the USBFTV21G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for USBFTV21G have stock available?
Authorised distributors including TTI Europe, RS Americas, PEI-Genesis, Heilind Electronics and Electro Enterprises have stock available or on a lead time for USBFTV21G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for USBFTV21G often in real-time on the comparison pages.
What if I can't find stock of USBFTV21G?
You can fill out our help required form which you can use to request a quote for USBFTV21G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.